RELAY 2CO 5A@250VAC 220VAC COIL
POWER RELAY, DPDT, 5A, 250VAC; Contact Configuration:DPDT; Coil Voltage:220VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes
RELAY 2CO 5A@250VAC 220VAC COIL
General Purpose Relays RELAY 2CO 5A@250VAC 220VAC COIL CLEAR
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXG25M7-ND | 82AH9068 | RXG25M7 | RXG25M7 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 5A, 250Vac; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | DIN | Socket or Plug-in Style; Socket | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |