HARMONY, INTERFACE PLUG-IN RELAY
Schneider Electric RXG25BD Power Relay
General Purpose Relays RELAY 2CO 5A@250VAC 24VDC COIL CLEAR
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Zelio RXG Interface plug-in relay,
HARMONY, INTERFACE PLUG-IN RELAY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RXG25BD-ND | 8526890 | RXG25BD | 58Y5834 | RXG25BD | RXG25BD |
| Product Name | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric | SQD General Purpose | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Plug in | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |