The RXG23JD is a plug-in interface relay with 2 changeover contacts, rated for 5 A at 250 V AC and 30 V DC, and operated by a 12 V DC coil. It features a status LED and silver alloy contacts (AgSnO2In2O3) with a contact resistance of 100 mOhm. The relay supports a maximum switching capacity of 1250 VA, has a mechanical durability of 10 million cycles, and an electrical durability of 100,000 cycles under resistive load at 55 °C. It complies with UL 508, CSA C22.2 No. 14, and IEC 61810-1 standards, and holds CE, CSA, UL, RoHS, REACH, EAC, and China RoHS certifications. The operating temperature range is -40 to 70 °C, with IP40 protection and mounting in any position. The device weighs 0.02 kg and includes a flag for local signalling.
General Purpose Relays RELAY 2CO 5A@250VAC 12VDC COIL LED
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RXG23JD |
| Product Name | General Purpose Relays |
| Relay Type | General |