Schneider Electric RXG23B7 Power Relay
HARMONY, INTERFACE PLUG-IN RELAY
General Purpose Relays RELAY 2CO 5A@250VAC 24VAC COIL LED
HARMONY, INTERFACE PLUG-IN RELAY
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 8526869 | 4008-RXG23B7-ND | RXG23B7 | RXG23B7 | 58Y5824 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Approvals | RoHS | RoHS |