Schneider Electric General Purpose Relays RXG22ND

Description
General Purpose Relays RELAY 2CO 5A@250VAC 60VDC COIL LED+LTB
Datasheet
Description
General Purpose Relays RELAY 2CO 5A@250VAC 60VDC COIL LED+LTB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
RXG22ND
General Purpose Relays RXG22ND
General Purpose Relays RELAY 2CO 5A@250VAC 60VDC COIL LED+LTB

General Purpose Relays RELAY 2CO 5A@250VAC 60VDC COIL LED+LTB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric - 58Y5820 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
58Y5820
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric 58Y5820
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:60VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:60VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric - 37AJ0906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
37AJ0906
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric 37AJ0906
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:60VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:60VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number RXG22ND 58Y5820
Product Name General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
Relay Type General
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-162 - WAGO
Specs
Mounting Pluggable module
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Industrial Relay - 700-CF220L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details