Schneider Electric RXG22M7 Power Relay
RELAY 2CO 5A@250VAC 220VAC COIL
General Purpose Relays RELAY 2CO 5A@250VAC 220VAC COIL LED+LTB
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:220VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY 2CO 5A@250VAC 220VAC COIL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 9221767 | 4008-RXG22M7-ND | RXG22M7 | 58Y5819 | RXG22M7 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |