Schneider Electric Power Relays, Over 2 Amps RXG22FD

Description
RELAY2CO 5A@250VAC 110VDC COIL L
Request a Quote Datasheet
Description
RELAY2CO 5A@250VAC 110VDC COIL L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG22FD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG22FD-ND
Power Relays, Over 2 Amps 4008-RXG22FD-ND
RELAY2CO 5A@250VAC 110VDC COIL L

RELAY2CO 5A@250VAC 110VDC COIL L

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXG22FD
Relays - Power Relays, Over 2 Amps RXG22FD
RELAY2CO 5A@250VAC 110VDC COIL L

RELAY2CO 5A@250VAC 110VDC COIL L

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG22FD
General Purpose Relays RXG22FD
General Purpose Relays RELAY2CO 5A@250VAC 110VDC COIL LED+LTB

General Purpose Relays RELAY2CO 5A@250VAC 110VDC COIL LED+LTB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric - 37AJ0904 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
37AJ0904
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric 37AJ0904
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; ContactRoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RXG22FD-ND RXG22FD RXG22FD 37AJ0904
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB400W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details