Schneider Electric Power Relays RXG22F7

Description
Schneider Electric RXG22F7 Power Relay
Request a Quote Datasheet
Description
Schneider Electric RXG22F7 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 9221754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
9221754
Power Relays 9221754
Schneider Electric RXG22F7 Power Relay

Schneider Electric RXG22F7 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXG22F7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG22F7-ND
Power Relays, Over 2 Amps 4008-RXG22F7-ND
RELAY 2CO 5A@250VAC 120VAC COIL

RELAY 2CO 5A@250VAC 120VAC COIL

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RXG22F7
General Purpose Relays RXG22F7
General Purpose Relays RELAY 2CO 5A@250VAC 120VAC COIL LED+LTB

General Purpose Relays RELAY 2CO 5A@250VAC 120VAC COIL LED+LTB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric - 58Y5817 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
58Y5817
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric 58Y5817
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RXG22F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RXG22F7
Relays - Power Relays, Over 2 Amps RXG22F7
RELAY 2CO 5A@250VAC 120VAC COIL

RELAY 2CO 5A@250VAC 120VAC COIL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 9221754 4008-RXG22F7-ND RXG22F7 58Y5817 RXG22F7
Product Name Power Relays Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Double Throw Double Throw Double Throw
Mounting Socket or Plug-in Style; Plug in Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Relay Type General
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details