RELAY 2CO 5A@250VAC 48VDC COIL L
Schneider Electric RXG22ED Power Relay
RELAY 2CO 5A@250VAC 48VDC COIL L
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
General Purpose Relays RELAY 2CO 5A@250VAC 48VDC COIL LED+LTB
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RXG22ED-ND | 9221751 | RXG22ED | 66AH6935 | RXG22ED |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Socket or Plug-in Style; Plug in | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Single Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |