Schneider Electric Power Relays, Over 2 Amps RXG22B7PV

Description
INTERFACE PLUG IN RELAY, HARMONY
Request a Quote Datasheet
Description
INTERFACE PLUG IN RELAY, HARMONY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG22B7PV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG22B7PV-ND
Power Relays, Over 2 Amps 4008-RXG22B7PV-ND
INTERFACE PLUG IN RELAY, HARMONY

INTERFACE PLUG IN RELAY, HARMONY

Buy Now Datasheet
Power Relay, Dpdt, 24Vac, 5A, Socket; Contact Configuration Schneider Electric - 12AJ7849 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vac, 5A, Socket; Contact Configuration Schneider Electric
12AJ7849
Power Relay, Dpdt, 24Vac, 5A, Socket; Contact Configuration Schneider Electric 12AJ7849
POWER RELAY, DPDT, 24VAC, 5A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 24VAC, 5A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpdt, 24Vac, 5A, Socket Rohs Compliant Schneider Electric - 26AK3459 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vac, 5A, Socket Rohs Compliant Schneider Electric
26AK3459
Power Relay, Dpdt, 24Vac, 5A, Socket Rohs Compliant Schneider Electric 26AK3459
POWER RELAY, DPDT, 24VAC, 5A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 24VAC, 5A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXG22B7PV-ND 12AJ7849 26AK3459
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vac, 5A, Socket; Contact Configuration Schneider Electric Power Relay, Dpdt, 24Vac, 5A, Socket Rohs Compliant Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data