Schneider Electric Power Relays, Over 2 Amps RXG21RD

Description
RELAY 2CO 5A@250VAC 6VDC COIL LT
Request a Quote Datasheet
Description
RELAY 2CO 5A@250VAC 6VDC COIL LT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG21RD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG21RD-ND
Power Relays, Over 2 Amps 4008-RXG21RD-ND
RELAY 2CO 5A@250VAC 6VDC COIL LT

RELAY 2CO 5A@250VAC 6VDC COIL LT

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RXG21RD
General Purpose Relays RXG21RD
General Purpose Relays RELAY 2CO 5A@250VAC 6VDC COIL LTB

General Purpose Relays RELAY 2CO 5A@250VAC 6VDC COIL LTB

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric - 58Y5811 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric
58Y5811
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric 58Y5811
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXG21RD
Relays - Power Relays, Over 2 Amps RXG21RD
RELAY 2CO 5A@250VAC 6VDC COIL LT

RELAY 2CO 5A@250VAC 6VDC COIL LT

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXG21RD-ND RXG21RD 58Y5811 RXG21RD
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Socket or Plug-in Style; Socket Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFM220T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1617785-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Safety Relays - 56.O 69.1120 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details