Schneider Electric RXG21BDPV
INTERFACE PLUG IN RELAY, HARMONY
POWER RELAY, DPDT, 24VDC, 5A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2035224 | 4008-RXG21BDPV-ND | 12AJ7845 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Power Relay, Dpdt, 24Vdc, 5A, Socket; Contact Configuration Schneider Electric |
| Mounting | DIN; Din rail | Socketable | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | |
| Maximum Switching Current | 5.00 amps |