RELAY 1CO 10A@250VAC 120VAC COIL
General Purpose Relays RELAY 1CO 10A@250VAC 120VAC COIL CLEAR
RELAY 1CO 10A@250VAC 120VAC COIL
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RXG15F7-ND | RXG15F7 | RXG15F7 | 58Y5795 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |