Schneider Electric Power Relays, Over 2 Amps RXG13P7PV

Description
INTERFACE RELAY, HARMONY ELECTRO
Request a Quote Datasheet
Description
INTERFACE RELAY, HARMONY ELECTRO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG13P7PV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG13P7PV-ND
Power Relays, Over 2 Amps 4008-RXG13P7PV-ND
INTERFACE RELAY, HARMONY ELECTRO

INTERFACE RELAY, HARMONY ELECTRO

Buy Now Datasheet
Electromechanical Interface Relays - 2035192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035192
Electromechanical Interface Relays 2035192
Schneider Electric RXG13P7PV

Schneider Electric RXG13P7PV

Supplier's Site
Power Relay, Spdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric - 26AK3457 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric
26AK3457
Power Relay, Spdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric 26AK3457
POWER RELAY, SPDT, 230VAC, 10A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, SPDT, 230VAC, 10A, SOCKET ROHS COMPLIANT: YES

Supplier's Site
Power Relay, Spdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric - 12AJ7844 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric
12AJ7844
Power Relay, Spdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric 12AJ7844
POWER RELAY, SPDT, 230VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 230VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXG13P7PV-ND 2035192 26AK3457 12AJ7844
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Power Relay, Spdt, 230Vac, 10A, Socket Rohs Compliant Schneider Electric Power Relay, Spdt, 230Vac, 10A, Socket; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable DIN; Din rail Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA02.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details