Schneider Electric Electromechanical Interface Relays RXG13BDPV

Description
Schneider Electric RXG13BDPV
Request a Quote Datasheet
Description
Schneider Electric RXG13BDPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035252
Electromechanical Interface Relays 2035252
Schneider Electric RXG13BDPV

Schneider Electric RXG13BDPV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXG13BDPV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG13BDPV-ND
Power Relays, Over 2 Amps 4008-RXG13BDPV-ND
INTERFACE PLUG IN RELAY, HARMONY

INTERFACE PLUG IN RELAY, HARMONY

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric - 12AJ7843 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric
12AJ7843
Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric 12AJ7843
POWER RELAY, SPDT, 24VDC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2035252 4008-RXG13BDPV-ND 12AJ7843
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 10.00 amps
Resistance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4871 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details