Schneider Electric Power Relays, Over 2 Amps RXG13B7

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG13B7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG13B7-ND
Power Relays, Over 2 Amps 4008-RXG13B7-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Power Relays - 8526844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8526844
Power Relays 8526844
Schneider Electric RXG13B7 Power Relay

Schneider Electric RXG13B7 Power Relay

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 58Y5780 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
58Y5780
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 58Y5780
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RXG13B7
General Purpose Relays RXG13B7
General Purpose Relays RELAY 1CO 10A@250VAC 24VAC COIL LED

General Purpose Relays RELAY 1CO 10A@250VAC 24VAC COIL LED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RXG13B7-ND 8526844 58Y5780 RXG13B7
Product Name Power Relays, Over 2 Amps Power Relays Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data