Schneider Electric Power Relays, Over 2 Amps RXG12RD

Description
RELAY 1CO 10A@250VAC 6VDC COIL L
Request a Quote Datasheet
Description
RELAY 1CO 10A@250VAC 6VDC COIL L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG12RD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG12RD-ND
Power Relays, Over 2 Amps 4008-RXG12RD-ND
RELAY 1CO 10A@250VAC 6VDC COIL L

RELAY 1CO 10A@250VAC 6VDC COIL L

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 58Y5778 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
58Y5778
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 58Y5778
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXG12RD
Relays - Power Relays, Over 2 Amps RXG12RD
RELAY 1CO 10A@250VAC 6VDC COIL L

RELAY 1CO 10A@250VAC 6VDC COIL L

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG12RD
General Purpose Relays RXG12RD
General Purpose Relays RELAY 1CO 10A@250VAC 6VDC COIL LED+LTB

General Purpose Relays RELAY 1CO 10A@250VAC 6VDC COIL LED+LTB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RXG12RD-ND 58Y5778 RXG12RD RXG12RD
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Socket or Plug-in Style; Socket Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-307/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 38.01 - Relay Interface Module - 380100600060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details