HARMONY, INTERFACE PLUG-IN RELAY
Schneider Electric RXG12P7 Power Relay
HARMONY, INTERFACE PLUG-IN RELAY
General Purpose Relays RELAY 1CO 10A@250VAC 230VAC COIL LED+LTB
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RXG12P7-ND | 8526828 | RXG12P7 | RXG12P7 | 58Y5777 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Plug in | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |