Schneider Electric Power Relays, Over 2 Amps RXG12JD

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG12JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG12JD-ND
Power Relays, Over 2 Amps 4008-RXG12JD-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Power Relays - 8526822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8526822
Power Relays 8526822
Schneider Electric RXG12JD Power Relay

Schneider Electric RXG12JD Power Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG12JD
General Purpose Relays RXG12JD
General Purpose Relays RELAY 1CO 10A@250VAC 12VDC COIL LED+LTB

General Purpose Relays RELAY 1CO 10A@250VAC 12VDC COIL LED+LTB

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXG12JD
Relays - Power Relays, Over 2 Amps RXG12JD
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 58Y5774 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
58Y5774
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 58Y5774
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RXG12JD-ND 8526822 RXG12JD RXG12JD 58Y5774
Product Name Power Relays, Over 2 Amps Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data