Schneider Electric Power Relays, Over 2 Amps RXG12ED

Description
RELAY 1CO 10A@250VAC 48VDC COIL
Request a Quote Datasheet
Description
RELAY 1CO 10A@250VAC 48VDC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RXG12ED-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG12ED-ND
Power Relays, Over 2 Amps 4008-RXG12ED-ND
RELAY 1CO 10A@250VAC 48VDC COIL

RELAY 1CO 10A@250VAC 48VDC COIL

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RXG12ED
Relays - Power Relays, Over 2 Amps RXG12ED
RELAY 1CO 10A@250VAC 48VDC COIL

RELAY 1CO 10A@250VAC 48VDC COIL

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RXG12ED
General Purpose Relays RXG12ED
General Purpose Relays RELAY 1CO 10A@250VAC 48VDC COIL LED+LTB

General Purpose Relays RELAY 1CO 10A@250VAC 48VDC COIL LED+LTB

Buy Now Datasheet
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric - 58Y5770 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
58Y5770
Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric 58Y5770
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RXG12ED-ND RXG12ED RXG12ED 58Y5770
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.2444C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details