Schneider Electric Electromechanical Interface Relays RXG12BDPV

Description
Schneider Electric RXG12BDPV
Request a Quote Datasheet
Description
Schneider Electric RXG12BDPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035191
Electromechanical Interface Relays 2035191
Schneider Electric RXG12BDPV

Schneider Electric RXG12BDPV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXG12BDPV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG12BDPV-ND
Power Relays, Over 2 Amps 4008-RXG12BDPV-ND
INTERFACE PLUG IN RELAY, HARMONY

INTERFACE PLUG IN RELAY, HARMONY

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric - 12AJ7840 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric
12AJ7840
Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric 12AJ7840
POWER RELAY, SPDT, 24VDC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spdt, 24Vdc, 10A, Socket Rohs Compliant Schneider Electric - 26AK3455 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 10A, Socket Rohs Compliant Schneider Electric
26AK3455
Power Relay, Spdt, 24Vdc, 10A, Socket Rohs Compliant Schneider Electric 26AK3455
POWER RELAY, SPDT, 24VDC, 10A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, SPDT, 24VDC, 10A, SOCKET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2035191 4008-RXG12BDPV-ND 12AJ7840 26AK3455
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Spdt, 24Vdc, 10A, Socket; Contact Configuration Schneider Electric Power Relay, Spdt, 24Vdc, 10A, Socket Rohs Compliant Schneider Electric
Mounting DIN; Din rail Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 10.00 amps
Resistance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers