Schneider Electric Electromechanical Interface Relays RXG12B7PV

Description
Schneider Electric RXG12B7PV
Request a Quote Datasheet
Description
Schneider Electric RXG12B7PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035218
Electromechanical Interface Relays 2035218
Schneider Electric RXG12B7PV

Schneider Electric RXG12B7PV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RXG12B7PV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RXG12B7PV-ND
Power Relays, Over 2 Amps 4008-RXG12B7PV-ND
INTERFACE PLUG IN RELAY, HARMONY

INTERFACE PLUG IN RELAY, HARMONY

Buy Now Datasheet
Power Relay, Spdt, 24Vac, 10A, Socket; Contact Configuration Schneider Electric - 12AJ7841 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vac, 10A, Socket; Contact Configuration Schneider Electric
12AJ7841
Power Relay, Spdt, 24Vac, 10A, Socket; Contact Configuration Schneider Electric 12AJ7841
POWER RELAY, SPDT, 24VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 24VAC, 10A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Harmony RXG Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2035218 4008-RXG12B7PV-ND 12AJ7841
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Spdt, 24Vac, 10A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 10.00 amps
Resistance 260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers
Type 38.11 - Relay Interface Module - 381170244050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details