The RXG11FD is a plug-in interface relay with a single changeover contact, rated for 10 A at 250 V AC or 30 V DC using a 110 V DC coil. It features silver alloy contacts (AgSnO2In2O3), a contact resistance of 100 mOhm, and a maximum switching capacity of 2500 VA. Operating temperature ranges from -40 to 70 °C, with a mechanical durability of 10 million cycles and 100,000 electrical cycles under resistive load. It meets UL 508, CSA C22.2 No. 14, and IEC 61810-1 standards and carries CE, CSA, RoHS, UL, REACH, EAC, and China RoHS certifications. The relay has IP40 protection, withstands 20 g shock in operation, and mounts in any position. A lockable test button and flag indicator are included. Weight is 0.02 kg.
General Purpose Relays RELAY 1CO 10A@250VAC 110VDC COIL LTB
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RXG11FD |
| Product Name | General Purpose Relays |
| Relay Type | General |