Schneider Electric RXG11BD Power Relay
RELAY 1CO 10A@250VAC 24VDC COIL
General Purpose Relays RELAY 1CO 10A@250VAC 24VDC COIL LTB
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RXG Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY 1CO 10A@250VAC 24VDC COIL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 9221619 | 4008-RXG11BD-ND | RXG11BD | 58Y5757 | RXG11BD |
| Product Name | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |