HARMONY, SOCKET, FOR RUMC2 RELAY
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:12A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Features:Separate terminals, Box Lug Connector RoHS Compliant: Yes
Relay Sockets & Hardware RELAY SOCKET 300V 12A RUZ
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-RUZSC2M-ND | 13M2812 | RUZSC2M |
| Product Name | Relay Sockets | Relay Socket; Socket Mounting Schneider Electric | Relay Sockets & Hardware |
| Mounting Style | DIN |