The Relay Socket, part number 13M2808, is designed for use with Schneider Electric's Harmony Relay series. It features a conventional free air thermal current rating of 10 A and a rated operational voltage of less than 250 V. The socket is compatible with various plug-in relays, including RUM 2 C/O and RE48 models, and has a mixed contact terminal arrangement. This product can be mounted using screws on a panel or clipped onto a 35 mm symmetrical DIN rail. It has a maximum width of 1.50 inches (38 mm) and weighs 0.12 lb (0.054 kg). The socket supports multiple terminal connections for flexible and solid cables, accommodating wire sizes from AWG 14 to AWG 22. It meets IEC 61984 standards and is certified by UL and CSA. The operating temperature range is from -40°F to 131°F (-40°C to 55°C), and it has a dielectric strength of 2500 V. The product is marked with CE certification and has an IP20 degree of protection. It is packaged in quantities of 10 and is classified as a Green Premium product, indicating its compliance with environmental standards.
ZELIO, PLUGIN RELAY SOCKET, MIXE
Zelio Socket RUZ Relay, Mixed
Relay Sockets & Fixings RELAY SOCKET 300V 12A RUZ
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:12A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Features:Mixed terminals, Box Lug Connector RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-RUZC2M-ND | RUZC2M | RUZC2M | 13M2808 |
| Product Name | Relay Sockets | SQD Relay Sockets | Relay Sockets & Fixings | Relay Socket; Socket Mounting Schneider Electric |
| Mounting Style | DIN |