The RUMF33E7 is a plug-in relay with three changeover contacts, designed for industrial control applications. It operates at 48 V AC and has a thermal current rating of 10 A from -40 to 55 °C. Contacts support 10 A at 250 V AC and 10 A at 28 V DC on normally open, and 5 A at 250 V AC and 5 A at 28 V DC on normally closed. The relay includes a status LED and has 2500 V AC reinforced insulation between coil and contacts. It meets IEC 61810-1, UL 508, and CSA C22.2 No. 14 standards with UL, CSA, RoHS, REACH, and EAC certifications. The device is IP40 protected, operates in any position, weighs 0.086 kg, and has 5,000,000 mechanical cycles and 100,000 electrical cycles under resistive load. Average coil consumption is 3 VA at 60 Hz.
Industrial Relays RELAY 3CO QC PINS 10A @ 250V 48VAC COIL LED
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RUMF33E7 |
| Product Name | Industrial Relays |