The RUMF32E7 is a plug-in relay with 3 changeover contacts, rated for 48 V AC control voltage and 10 A thermal current. It handles up to 10 A at 250 V AC or 28 V DC on normally open contacts, and 5 A on normally closed contacts. The relay includes a status LED and lockable test button, with a 20 ms operating and reset time. Contacts are AgNi, with a maximum switching capacity of 2500 VA or 280 W. Mechanical durability is 5 million cycles; electrical durability is 100,000 cycles under resistive load. It operates from -40 to 55 °C, has IP40 protection, and complies with IEC, UL, and CSA standards for insulation and safety. Certified to EN/IEC 61810-1, UL 508, and CSA C22.2 No 14. RoHS, REACH, EAC, and Green Premium compliant. Weight is 0.086 kg. Mounted in any position.
Industrial Relays RELAY 3CO QC PIN 10A@250V48VAC COIL LED+TEST
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RUMF32E7 |
| Product Name | Industrial Relays |