Schneider Electric Power Relays, Over 2 Amps RUMF32BD

Description
RELAY 3CO QC PIN 10A@250V 24VDC
Request a Quote Datasheet
Description
RELAY 3CO QC PIN 10A@250V 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMF32BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMF32BD-ND
Power Relays, Over 2 Amps 4008-RUMF32BD-ND
RELAY 3CO QC PIN 10A@250V 24VDC

RELAY 3CO QC PIN 10A@250V 24VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMF32BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMF32BD
Relays - Power Relays, Over 2 Amps RUMF32BD
RELAY 3CO QC PIN 10A@250V 24VDC

RELAY 3CO QC PIN 10A@250V 24VDC

Supplier's Site
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y4036 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y4036
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y4036
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMF32BD
Industrial Relays RUMF32BD
Industrial Relays RELAY 3CO QC PIN 10A@250V 24VDC COIL LED+TEST

Industrial Relays RELAY 3CO QC PIN 10A@250V 24VDC COIL LED+TEST

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RUMF32BD-ND RUMF32BD 45Y4036 RUMF32BD
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Industrial Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data