Schneider Electric Power Relays, Over 2 Amps RUMF32B7

Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMF32B7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMF32B7-ND
Power Relays, Over 2 Amps 4008-RUMF32B7-ND
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMF32B7
Industrial Relays RUMF32B7
Industrial Relays RELAY 3CO QC PIN 10A@250V24VAC COIL LED+TEST

Industrial Relays RELAY 3CO QC PIN 10A@250V24VAC COIL LED+TEST

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y4037 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y4037
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y4037
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RUMF32B7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMF32B7
Relays - Power Relays, Over 2 Amps RUMF32B7
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RUMF32B7-ND RUMF32B7 45Y4037 RUMF32B7
Product Name Power Relays, Over 2 Amps Industrial Relays Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data