RLY 3CO QC PINS 10A@250V 48VAC C
Industrial Relays RELAY 3CO QC PINS 10A@250V 48VAC COIL TEST
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | RUMF31E7 | RUMF31E7 |
| Product Name | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Throw | Double Throw |