The Relay, 3PDT, 250Vac, 28Vdc, 10A from the Zelio RUM Series by Schneider Electric features a contact configuration of 3 changeover (C/O) contacts. It operates at a coil voltage of 24V AC and has a maximum switching voltage of 250V AC and 28V DC. The relay is rated for a maximum operational current of 10A for both AC and DC applications, with a maximum switching capacity of 2500 VA or 280 W. This relay has a mechanical durability of 5,000,000 cycles and an electrical durability of 100,000 cycles under resistive load conditions. It can operate in ambient temperatures ranging from -40°C to 55°C and is designed for various mounting positions. The relay is compliant with multiple safety and environmental standards, including RoHS and UL certifications. With a compact design and quick connect terminals, this relay is suitable for a wide range of applications requiring reliable switching capabilities.
Industrial Relays RELAY 3CO QC PINS 10A@250V 24VAC COIL TEST
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RLY 3CO QC PINS 10A@250V 24VAC C
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RUMF31B7 | 45Y4029 | RUMF31B7 |
| Product Name | Industrial Relays | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Features | Latching |