The RUMF23P7 is a plug-in relay with 2 changeover contacts, designed for switching loads up to 10 A at 250 V AC or 28 V DC, with a 230 V AC control coil and an integrated status LED. It has a flat pin configuration, weighs 0.086 kg, and operates in temperatures from -40 to 55 °C. The relay meets IEC, UL, and CSA standards with a rated insulation voltage of 250 V (IEC) and 300 V (UL/CSA), and an impulse withstand voltage of 4 kV. It supports 100,000 electrical cycles under resistive load, has a maximum switching capacity of 2500 VA / 280 W, and complies with EN/IEC 61810-1, UL 508, and CSA C22.2 No 14. It is certified for RoHS, REACH, EAC, and is a Green Premium product. The device offers IP40 protection and can be mounted in any position.
Industrial Relays RELAY 2CO QC PINS 10A@ 250V 230VAC COIL LED
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RUMF23P7 |
| Product Name | Industrial Relays |