Schneider Electric Power Relays, Over 2 Amps RUMF23ED

Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMF23ED-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMF23ED-ND
Power Relays, Over 2 Amps 4008-RUMF23ED-ND
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMF23ED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMF23ED
Relays - Power Relays, Over 2 Amps RUMF23ED
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMF23ED
Industrial Relays RUMF23ED
Industrial Relays RELAY 2CO QC PINS 10A @ 250V 48VDC COIL LED

Industrial Relays RELAY 2CO QC PINS 10A @ 250V 48VDC COIL LED

Buy Now Datasheet
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y4022 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y4022
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y4022
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMF23ED-ND RUMF23ED RUMF23ED 45Y4022
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data