Schneider Electric Power Relays, Over 2 Amps RUMF22JD

Description
RELAY 2CO QC PINS 10A@250V12VDC
Request a Quote Datasheet
Description
RELAY 2CO QC PINS 10A@250V12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMF22JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMF22JD-ND
Power Relays, Over 2 Amps 4008-RUMF22JD-ND
RELAY 2CO QC PINS 10A@250V12VDC

RELAY 2CO QC PINS 10A@250V12VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMF22JD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMF22JD
Relays - Power Relays, Over 2 Amps RUMF22JD
RELAY 2CO QC PINS 10A@250V12VDC

RELAY 2CO QC PINS 10A@250V12VDC

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMF22JD
Industrial Relays RUMF22JD
Industrial Relays RELAY 2CO QC PINS 10A@250V12VDC COIL LED+TEST

Industrial Relays RELAY 2CO QC PINS 10A@250V12VDC COIL LED+TEST

Buy Now
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y4018 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y4018
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y4018
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMF22JD-ND RUMF22JD RUMF22JD 45Y4018
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Force Guided Relays - 2494454 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 2.3 watts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 858-189 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers