The RUMF22E7 is a plug-in relay with two changeover contacts for industrial control, operating at 48 V AC with a 10 A thermal current. It features a status LED and lockable test button, with contacts rated for 10 A at 250 V AC and 10 A at 28 V DC, and a maximum switching capacity of 2500 VA/280 W. The relay has flat pins, weighs 0.086 kg, and operates from -40 to 55 °C. It meets IEC, UL, and CSA standards, carries IP40 protection, and has 5 million mechanical cycles and 100,000 electrical cycles under resistive load. Dielectric strength is 2000 V AC between poles and 2500 V AC between coil and contact. It is certified RoHS, REACH, EAC, and CSA, and is a Green Premium product. Average coil consumption is 3 VA at 60 Hz.
Industrial Relays RELAY 2CO QC PINS 10A@250V 48VAC COIL LED+TEST
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RUMF22E7 |
| Product Name | Industrial Relays |