The Relay, DPDT, 250Vac, 28Vdc, 10A, part number 45Y4012, is designed for versatile applications requiring reliable switching capabilities. It features a contact configuration of double pole double throw (DPDT) and operates at a coil voltage of 24V DC. The relay can handle a maximum switching voltage of 250V AC and a rated operational current of 10A for both AC and DC applications. This relay is suitable for environments with ambient temperatures ranging from -40°C to 55°C and has a mechanical durability of up to 5 million cycles. It also offers electrical durability of 100,000 cycles under resistive load conditions. The relay is equipped with a status LED and has a compact design, making it easy to integrate into various systems. The product complies with several safety and environmental standards, including RoHS, UL, and CSA certifications. It is packaged in units of 10 and is suitable for a wide range of industrial applications.
HARMONY, UNIVERSAL PLUG-IN RELAY
Industrial Relays RELAY 2CO QC PINS 10A@250V24VDC COIL LED+TEST
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, UNIVERSAL PLUG-IN RELAY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RUMF22BD-ND | RUMF22BD | 45Y4012 | RUMF22BD |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |