Schneider Electric Power Relays, Over 2 Amps RUMF22B7

Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, UNIVERSAL PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMF22B7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMF22B7-ND
Power Relays, Over 2 Amps 4008-RUMF22B7-ND
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMF22B7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMF22B7
Relays - Power Relays, Over 2 Amps RUMF22B7
HARMONY, UNIVERSAL PLUG-IN RELAY

HARMONY, UNIVERSAL PLUG-IN RELAY

Supplier's Site
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y4013 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y4013
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y4013
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMF22B7
Industrial Relays RUMF22B7
Industrial Relays RELAY 2CO QC PINS 10A@250V24VAC COIL LED+TEST

Industrial Relays RELAY 2CO QC PINS 10A@250V24VAC COIL LED+TEST

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RUMF22B7-ND RUMF22B7 45Y4013 RUMF22B7
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Industrial Relays
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data