Schneider Electric Power Relays, Over 2 Amps RUMC33P7

Description
RLY 3CO CYL PIN 10A@250V 230VAC
Request a Quote Datasheet
Description
RLY 3CO CYL PIN 10A@250V 230VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC33P7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC33P7-ND
Power Relays, Over 2 Amps 4008-RUMC33P7-ND
RLY 3CO CYL PIN 10A@250V 230VAC

RLY 3CO CYL PIN 10A@250V 230VAC

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y4003 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y4003
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y4003
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMC33P7
Industrial Relays RUMC33P7
Industrial Relays RELAY 3CO CYL PINS 10A@250V 230VAC COIL LED

Industrial Relays RELAY 3CO CYL PINS 10A@250V 230VAC COIL LED

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMC33P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC33P7
Relays - Power Relays, Over 2 Amps RUMC33P7
RLY 3CO CYL PIN 10A@250V 230VAC

RLY 3CO CYL PIN 10A@250V 230VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMC33P7-ND 45Y4003 RUMC33P7 RUMC33P7
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Socket or Plug-in Style; Socket Bracket (Flange) Mount; Chassis Mount
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data