Schneider Electric RUMC32P7 Power Relay
RELAY 3CO CYL PIN 10A@250V 230VA
RELAY 3CO CYL PIN 10A@250V 230VA
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY 3CO CYL PIN 10A@250V 230VAC COIL LED+TES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2205155 | 4008-RUMC32P7-ND | RUMC32P7 | 45Y3993 | RUMC32P7 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Industrial Relays |
| Poles | Double Pole (DP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 230 volts | 230 volts | 230 volts | 230 volts | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |