Schneider Electric Power Relays, Over 2 Amps RUMC32JD

Description
RELAY 3CO CYL PIN 10A@250V 12VDC
Request a Quote Datasheet
Description
RELAY 3CO CYL PIN 10A@250V 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC32JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC32JD-ND
Power Relays, Over 2 Amps 4008-RUMC32JD-ND
RELAY 3CO CYL PIN 10A@250V 12VDC

RELAY 3CO CYL PIN 10A@250V 12VDC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC32JD
Relays - Power Relays, Over 2 Amps RUMC32JD
RELAY 3CO CYL PIN 10A@250V 12VDC

RELAY 3CO CYL PIN 10A@250V 12VDC

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMC32JD
Industrial Relays RUMC32JD
Industrial Relays RELAY 3CO CYL PIN 10A@250V 12VDC COIL LED+TEST

Industrial Relays RELAY 3CO CYL PIN 10A@250V 12VDC COIL LED+TEST

Buy Now
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3991 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3991
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3991
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMC32JD-ND RUMC32JD RUMC32JD 45Y3991
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data