HARMONY, UNIVERSAL PLUG-IN RELAY
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY 3CO CYL PIN 10A@250V 48VDC COIL LED+TEST
HARMONY, UNIVERSAL PLUG-IN RELAY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RUMC32ED-ND | 45Y3986 | RUMC32ED | RUMC32ED |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |