Schneider Electric Power Relays RUMC32BD

Description
Schneider Electric RUMC32BD Power Relay
Request a Quote Datasheet
Description
Schneider Electric RUMC32BD Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2205153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2205153
Power Relays 2205153
Schneider Electric RUMC32BD Power Relay

Schneider Electric RUMC32BD Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 4008-RUMC32BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC32BD-ND
Power Relays, Over 2 Amps 4008-RUMC32BD-ND
RELAY 3CO CYL PIN 10A@250V 24VDC

RELAY 3CO CYL PIN 10A@250V 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMC32BD
Industrial Relays RUMC32BD
Industrial Relays RELAY 3CO CYL PIN 10A@250V 24VDC COIL LED+TEST

Industrial Relays RELAY 3CO CYL PIN 10A@250V 24VDC COIL LED+TEST

Buy Now
Relays - Power Relays, Over 2 Amps - RUMC32BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC32BD
Relays - Power Relays, Over 2 Amps RUMC32BD
RELAY 3CO CYL PIN 10A@250V 24VDC

RELAY 3CO CYL PIN 10A@250V 24VDC

Supplier's Site
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3984 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3984
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3984
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2205153 4008-RUMC32BD-ND RUMC32BD RUMC32BD 45Y3984
Product Name Power Relays Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
Throw Double Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 131 F (-40 to 55 C)
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data