Schneider Electric Power Relays, Over 2 Amps RUMC31GD

Description
RELAY 3CO CYL PINS 10A@250V 250V
Request a Quote Datasheet
Description
RELAY 3CO CYL PINS 10A@250V 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC31GD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC31GD-ND
Power Relays, Over 2 Amps 4008-RUMC31GD-ND
RELAY 3CO CYL PINS 10A@250V 250V

RELAY 3CO CYL PINS 10A@250V 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMC31GD
Industrial Relays RUMC31GD
Industrial Relays RELAY 3CO CYL PINS 10A@250V 250VDC COIL TEST

Industrial Relays RELAY 3CO CYL PINS 10A@250V 250VDC COIL TEST

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3979 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3979
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3979
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC31GD
Relays - Power Relays, Over 2 Amps RUMC31GD
RELAY 3CO CYL PINS 10A@250V 250V

RELAY 3CO CYL PINS 10A@250V 250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RUMC31GD-ND RUMC31GD 45Y3979 RUMC31GD
Product Name Power Relays, Over 2 Amps Industrial Relays Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202782304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers