Schneider Electric Power Relays, Over 2 Amps RUMC31FD

Description
RELAY 3CO CYL PINS 10A@250V 110V
Request a Quote Datasheet
Description
RELAY 3CO CYL PINS 10A@250V 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC31FD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC31FD-ND
Power Relays, Over 2 Amps 4008-RUMC31FD-ND
RELAY 3CO CYL PINS 10A@250V 110V

RELAY 3CO CYL PINS 10A@250V 110V

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3977 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3977
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3977
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RUMC31FD
Industrial Relays RUMC31FD
Industrial Relays RELAY 3CO CYL PINS 10A@250V 110VDC COIL TEST

Industrial Relays RELAY 3CO CYL PINS 10A@250V 110VDC COIL TEST

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC31FD
Relays - Power Relays, Over 2 Amps RUMC31FD
RELAY 3CO CYL PINS 10A@250V 110V

RELAY 3CO CYL PINS 10A@250V 110V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMC31FD-ND 45Y3977 RUMC31FD RUMC31FD
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data