HARMONY, UNIVERSAL PLUG-IN RELAY
Schneider Electric RUMC31F7 Power Relay
Industrial Relays 3CO CYL PIN 10A@250V 120VAC COIL TEST
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, UNIVERSAL PLUG-IN RELAY
3 AT 60 HZ VA POWER RATING, OCTAL ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 250 VAC, 3PDT, 120 VAC, 35MM WIDE X 56MM HIGH X 35.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RUMC31F7-ND | 2205149 | RUMC31F7 | 45Y3978 | RUMC31F7 | 57597792 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Industrial Relays | Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Triple Pole (TP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |