Schneider Electric RUMC31BD Power Relay
RLY 3CO CYL PINS 10A@250V 24VDC
Industrial Relays RELAY 3CO CYL PINS 10A@250V 24VDC COIL TEST
POWER RELAY, 3PDT, 10A, 250VAC; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RLY 3CO CYL PINS 10A@250V 24VDC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2205148 | 4008-RUMC31BD-ND | RUMC31BD | 82AH9065 | RUMC31BD |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial Relays | Power Relay, 3Pdt, 10A, 250Vac; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) | |||
| Maximum Switching Current | 10.00 amps |