Schneider Electric Power Relays, Over 2 Amps RUMC31B7

Description
RLY 3CO CYL PINS 10A@250V 24VAC
Request a Quote Datasheet
Description
RLY 3CO CYL PINS 10A@250V 24VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC31B7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC31B7-ND
Power Relays, Over 2 Amps 4008-RUMC31B7-ND
RLY 3CO CYL PINS 10A@250V 24VAC

RLY 3CO CYL PINS 10A@250V 24VAC

Buy Now Datasheet
Power Relays - 2205147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2205147
Power Relays 2205147
Schneider Electric RUMC31B7 Power Relay

Schneider Electric RUMC31B7 Power Relay

Supplier's Site
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3974 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3974
Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3974
RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RUMC31B7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC31B7
Relays - Power Relays, Over 2 Amps RUMC31B7
RLY 3CO CYL PINS 10A@250V 24VAC

RLY 3CO CYL PINS 10A@250V 24VAC

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMC31B7
Industrial Relays RUMC31B7
Industrial Relays RELAY 3CO CYL PINS 10A@250V 24VAC COIL TEST

Industrial Relays RELAY 3CO CYL PINS 10A@250V 24VAC COIL TEST

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RUMC31B7-ND 2205147 45Y3974 RUMC31B7 RUMC31B7
Product Name Power Relays, Over 2 Amps Power Relays Relay, 3Pdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting Chassis Mount Socket or Plug-in Style; Socket Bracket (Flange) Mount; Chassis Mount
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 131 F (-40 to 55 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Timer Relays - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
24V 50/60Hz Open Style Power Relay - 700-HG45A24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 24 volts
DC Coil Voltage 24 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393230-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers