HARMONY, UNIVERSAL PLUG-IN RELAY
HARMONY, UNIVERSAL PLUG-IN RELAY
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY 2CO CYL PINS 10A@250V 120VAC COIL LED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RUMC23F7-ND | RUMC23F7 | 45Y3971 | RUMC23F7 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Industrial Relays |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |