Schneider Electric Power Relays, Over 2 Amps RUMC22P7

Description
RELAY 2CO CYL PIN 10A@250V 230VA
Request a Quote Datasheet
Description
RELAY 2CO CYL PIN 10A@250V 230VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC22P7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC22P7-ND
Power Relays, Over 2 Amps 4008-RUMC22P7-ND
RELAY 2CO CYL PIN 10A@250V 230VA

RELAY 2CO CYL PIN 10A@250V 230VA

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC22P7
Relays - Power Relays, Over 2 Amps RUMC22P7
RELAY 2CO CYL PIN 10A@250V 230VA

RELAY 2CO CYL PIN 10A@250V 230VA

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMC22P7
Industrial Relays RUMC22P7
Industrial Relays RELAY 2CO CYL PIN 10A@250V 230VAC COIL LED+TES

Industrial Relays RELAY 2CO CYL PIN 10A@250V 230VAC COIL LED+TES

Buy Now
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3965 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3965
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3965
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RUMC22P7-ND RUMC22P7 RUMC22P7 45Y3965
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details